Vishay Precision Group Through Hole Resistors MBB02070C1400FRP00

Description
140 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
140 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC140ZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC140ZTR-ND
Through Hole Resistors BC140ZTR-ND
140 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

140 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 140 Ohm, 600Mw, 1%; Resistance Vishay - 94C1876 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 140 Ohm, 600Mw, 1%; Resistance Vishay
94C1876
Metal Film Resistor, 140 Ohm, 600Mw, 1%; Resistance Vishay 94C1876
METAL FILM RESISTOR, 140 OHM, 600mW, 1%; Resistance:140ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 140 OHM, 600mW, 1%; Resistance:140ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC140ZTR-ND 94C1876
Product Name Through Hole Resistors Metal Film Resistor, 140 Ohm, 600Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leaded
Resistance Range 140 ohms 140 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details