Vishay Precision Group Through Hole Resistors MBB02070C1302FRP00

Description
13 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
13 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC13.0KZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC13.0KZTR-ND
Through Hole Resistors BC13.0KZTR-ND
13 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

13 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 13Kohm, 600Mw, 1%; Resistance Vishay - 74C0186 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 13Kohm, 600Mw, 1%; Resistance Vishay
74C0186
Metal Film Resistor, 13Kohm, 600Mw, 1%; Resistance Vishay 74C0186
METAL FILM RESISTOR, 13KOHM, 600mW, 1%; Resistance:13kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 13KOHM, 600mW, 1%; Resistance:13kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC13.0KZTR-ND 74C0186
Product Name Through Hole Resistors Metal Film Resistor, 13Kohm, 600Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details