Vishay Precision Group Through Hole Resistors MBB02070C1301FRP00

Description
1.3 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
1.3 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC1.30KZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC1.30KZTR-ND
Through Hole Resistors BC1.30KZTR-ND
1.3 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

1.3 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 1.3Kohm, 600Mw, 1%; Resistance Vishay - 94C1798 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.3Kohm, 600Mw, 1%; Resistance Vishay
94C1798
Metal Film Resistor, 1.3Kohm, 600Mw, 1%; Resistance Vishay 94C1798
METAL FILM RESISTOR, 1.3KOHM, 600mW, 1%; Resistance:1.3kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1.3KOHM, 600mW, 1%; Resistance:1.3kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Metal Film, 1.3Kohm, 600Mw, 1%; Resistance Vishay - 84R1521 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 1.3Kohm, 600Mw, 1%; Resistance Vishay
84R1521
Resistor, Metal Film, 1.3Kohm, 600Mw, 1%; Resistance Vishay 84R1521
RESISTOR, METAL FILM, 1.3KOHM, 600mW, 1%; Resistance:1.3kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 1.3KOHM, 600mW, 1%; Resistance:1.3kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC1.30KZTR-ND 94C1798
Product Name Through Hole Resistors Metal Film Resistor, 1.3Kohm, 600Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details