Vishay Precision Group Through Hole Resistors MBB02070C1242FRP00

Description
12.4 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
12.4 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC12.4KZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC12.4KZTR-ND
Through Hole Resistors BC12.4KZTR-ND
12.4 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

12.4 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Resistor, Thin Film, 12.4Kohm, 600Mw, 1%; No. Of Pins Vishay - 84R1520 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 12.4Kohm, 600Mw, 1%; No. Of Pins Vishay
84R1520
Resistor, Thin Film, 12.4Kohm, 600Mw, 1%; No. Of Pins Vishay 84R1520
RESISTOR, THIN FILM, 12.4KOHM, 600mW, 1%; No. of Pins:2; Power Rating:600mW; Resistance:12.4kohm; Resistance Tolerance:± 1%; Resistor Element Material:Thin Film; Series:MBB; Temperature Coefficient:± 50ppm/K; Voltage Rating:350V RoHS Compliant: Yes

RESISTOR, THIN FILM, 12.4KOHM, 600mW, 1%; No. of Pins:2; Power Rating:600mW; Resistance:12.4kohm; Resistance Tolerance:± 1%; Resistor Element Material:Thin Film; Series:MBB; Temperature Coefficient:± 50ppm/K; Voltage Rating:350V RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 12.4Kohm, 600Mw, 1%; Resistance Vishay - 94C1848 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 12.4Kohm, 600Mw, 1%; Resistance Vishay
94C1848
Metal Film Resistor, 12.4Kohm, 600Mw, 1%; Resistance Vishay 94C1848
METAL FILM RESISTOR, 12.4KOHM, 600mW, 1%; Resistance:12.4kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 12.4KOHM, 600mW, 1%; Resistance:12.4kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC12.4KZTR-ND 84R1520 94C1848
Product Name Through Hole Resistors Resistor, Thin Film, 12.4Kohm, 600Mw, 1%; No. Of Pins Vishay Metal Film Resistor, 12.4Kohm, 600Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Thin Film (Chip) MetalFilm
Mounting / Packaging Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details