Vishay Precision Group Through Hole Resistors MBB02070C1204FRP00

Description
1.2 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
1.2 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC1.20MZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC1.20MZTR-ND
Through Hole Resistors BC1.20MZTR-ND
1.2 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

1.2 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 1.2Mohm, 600Mw, 1%; Resistance Vishay - 94C1816 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.2Mohm, 600Mw, 1%; Resistance Vishay
94C1816
Metal Film Resistor, 1.2Mohm, 600Mw, 1%; Resistance Vishay 94C1816
METAL FILM RESISTOR, 1.2MOHM, 600mW, 1%; Resistance:1.2Mohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1.2MOHM, 600mW, 1%; Resistance:1.2Mohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Thin Film, 1.2Mohm, 600Mw, 1%; Resistance Vishay - 84R1517 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 1.2Mohm, 600Mw, 1%; Resistance Vishay
84R1517
Resistor, Thin Film, 1.2Mohm, 600Mw, 1%; Resistance Vishay 84R1517
RESISTOR, THIN FILM, 1.2MOHM, 600mW, 1%; Resistance:1.2Mohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

RESISTOR, THIN FILM, 1.2MOHM, 600mW, 1%; Resistance:1.2Mohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC1.20MZTR-ND 94C1816 84R1517
Product Name Through Hole Resistors Metal Film Resistor, 1.2Mohm, 600Mw, 1%; Resistance Vishay Resistor, Thin Film, 1.2Mohm, 600Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Axial Leaded Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54.9 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R513JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers