Vishay Precision Group Through-Hole 6w Resistor MBB02070C1201FCT00

Description
Metal Film Resistors - Through Hole .6w 1.2Kohms 1% Product overview: MBB02070C1201FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C1201FCT0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole .6w 1.2Kohms 1% Product overview: MBB02070C1201FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C1201FCT0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 6w Resistor - 53-MBB02070C1201FCT00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 6w Resistor
53-MBB02070C1201FCT00
Through-Hole 6w Resistor 53-MBB02070C1201FCT00
Metal Film Resistors - Through Hole .6w 1.2Kohms 1% Product overview: MBB02070C1201FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C1201FCT0 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .6w 1.2Kohms 1% Product overview: MBB02070C1201FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C1201FCT00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 5065052 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5065052
Through Hole Resistors 5065052
Vishay MBB02070C1201FCT00 Resistor

Vishay MBB02070C1201FCT00 Resistor

Supplier's Site
Through Hole Resistors - 5065052P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5065052P
Through Hole Resistors 5065052P
Vishay MBB02070C1201FCT00 Resistor

Vishay MBB02070C1201FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1667772 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1667772
Through Hole Resistors 1667772
Vishay MBB02070C1201FCT00 Resistor

Vishay MBB02070C1201FCT00 Resistor

Supplier's Site
Through Hole Resistors - BC3590TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3590TB-ND
Through Hole Resistors BC3590TB-ND
1.2 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

1.2 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3590CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3590CT-ND
Through Hole Resistors BC3590CT-ND
1.2 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

1.2 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Res, 1.2K, 0.6W, Axial, Metal Film Rohs Compliant Vishay - 84AH6156 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1.2K, 0.6W, Axial, Metal Film Rohs Compliant Vishay
84AH6156
Res, 1.2K, 0.6W, Axial, Metal Film Rohs Compliant Vishay 84AH6156
RES, 1.2K, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 1.2K, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-MBB02070C1201FCT00 5065052 5065052P 1667772 BC3590TB-ND 84AH6156
Product Name Through-Hole 6w Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 1.2K, 0.6W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction Metal Film Thin film Thin Film (Chip); Thin Film Thin film MetalFilm MetalFilm
Mounting / Packaging 2.5 mm x 6.5 mm ThroughHole; Axial Leads; Axial ThroughHole ThroughHole Axial
Resistance Range 1200 ohms 1200 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614931-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details