Vishay Precision Group Through-Hole 0.6W 1.2Kohm Resistor MBB02070C1201FC100

Description
Metal Film Resistors - Through Hole 0.6W 1.2Kohm 1% 50ppm Product overview: MBB02070C1201FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 1.2Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 1.2Kohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C1201FC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 0.6W 1.2Kohm 1% 50ppm Product overview: MBB02070C1201FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 1.2Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 1.2Kohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C1201FC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 0.6W 1.2Kohm Resistor - 53-MBB02070C1201FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.6W 1.2Kohm Resistor
53-MBB02070C1201FC100
Through-Hole 0.6W 1.2Kohm Resistor 53-MBB02070C1201FC100
Metal Film Resistors - Through Hole 0.6W 1.2Kohm 1% 50ppm Product overview: MBB02070C1201FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 1.2Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 1.2Kohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C1201FC10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 0.6W 1.2Kohm 1% 50ppm Product overview: MBB02070C1201FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 1.2Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 1.2Kohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C1201FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC3589TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3589TB-ND
Through Hole Resistors BC3589TB-ND
1.2 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

1.2 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3589CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3589CT-ND
Through Hole Resistors BC3589CT-ND
1.2 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

1.2 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Resistors - Through Hole Resistors - 1331533-MBB02070C1201FC100 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1331533-MBB02070C1201FC100
Resistors - Through Hole Resistors 1331533-MBB02070C1201FC100
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1331533-MBB02070C120 1FC100 Category: Resistors>Through Hole Resistors Packaging: Cut Tape (CT),Tape & Box (TB) Features: Automotive AEC-Q200 Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Resistance: 1.2 kOhms Temperature Range - Operating: -55°C ~ 155°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: BC3589TB,MBB02070C12 01FC100-ND,BC3589CT RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1331533-MBB02070C1201FC100
Category: Resistors>Through Hole Resistors
Packaging: Cut Tape (CT),Tape & Box (TB)
Features: Automotive AEC-Q200
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Resistance: 1.2 kOhms
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: BC3589TB,MBB02070C1201FC100-ND,BC3589CT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, 1K2, 1%, 600Mw, Axial, Thin Film; Resistance Vishay - 96Y9364 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 1%, 600Mw, Axial, Thin Film; Resistance Vishay
96Y9364
Res, 1K2, 1%, 600Mw, Axial, Thin Film; Resistance Vishay 96Y9364
RES, 1K2, 1%, 600MW, AXIAL, THIN FILM; Resistance:1.2kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Thin Film; RoHS Compliant: Yes

RES, 1K2, 1%, 600MW, AXIAL, THIN FILM; Resistance:1.2kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Thin Film; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-MBB02070C1201FC100 BC3589TB-ND 1331533-MBB02070C1201FC100 96Y9364
Product Name Through-Hole 0.6W 1.2Kohm Resistor Through Hole Resistors Resistors - Through Hole Resistors Res, 1K2, 1%, 600Mw, Axial, Thin Film; Resistance Vishay
Technology / Construction Metal Film MetalFilm MetalFilm Thin Film (Chip)
Resistance Range 1200 ohms 1200 ohms 1200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 350 volts 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details