Vishay Precision Group Industrial Automation and Controls - Signal Conditioners and Isolators MBB02070C1200FCT00

Description
Manufacturer: AMIS Category: Industrial Automation and Controls - Signal Conditioners and Isolators Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance (+ or -): 5% Power (Watts): 30 W Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Industrial Automation and Controls - Signal Conditioners and Isolators Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance (+ or -): 5% Power (Watts): 30 W Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Automation and Controls - Signal Conditioners and Isolators -  - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Signal Conditioners and Isolators
Industrial Automation and Controls - Signal Conditioners and Isolators
Manufacturer: AMIS Category: Industrial Automation and Controls - Signal Conditioners and Isolators Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance (+ or -): 5% Power (Watts): 30 W Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Manufacturer: AMIS
Category: Industrial Automation and Controls - Signal Conditioners and Isolators
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 5
Tolerance (+ or -): 5%
Power (Watts): 30 W
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet
Through Hole Resistors - BC3588TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3588TB-ND
Through Hole Resistors BC3588TB-ND
120 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

120 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3588CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3588CT-ND
Through Hole Resistors BC3588CT-ND
120 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

120 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - 5064813 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5064813
Through Hole Resistors 5064813
Vishay MBB02070C1200FCT00 Resistor

Vishay MBB02070C1200FCT00 Resistor

Supplier's Site
Through Hole Resistors - 5064813P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5064813P
Through Hole Resistors 5064813P
Vishay MBB02070C1200FCT00 Resistor

Vishay MBB02070C1200FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1667769 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1667769
Through Hole Resistors 1667769
Vishay MBB02070C1200FCT00 Resistor

Vishay MBB02070C1200FCT00 Resistor

Supplier's Site
Through-Hole 6w Resistor - 53-MBB02070C1200FCT00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 6w Resistor
53-MBB02070C1200FCT00
Through-Hole 6w Resistor 53-MBB02070C1200FCT00
Metal Film Resistors - Through Hole .6w 120ohms 1% Product overview: MBB02070C1200FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C1200FCT0 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .6w 120ohms 1% Product overview: MBB02070C1200FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C1200FCT00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 120R, 0.6W, Axial, Metal Film Rohs Compliant Vishay - 84AH6155 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 0.6W, Axial, Metal Film Rohs Compliant Vishay
84AH6155
Res, 120R, 0.6W, Axial, Metal Film Rohs Compliant Vishay 84AH6155
RES, 120R, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 120R, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number BC3588TB-ND 5064813 5064813P 1667769 53-MBB02070C1200FCT00 84AH6155
Product Name Industrial Automation and Controls - Signal Conditioners and Isolators Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Resistors Through-Hole 6w Resistor Res, 120R, 0.6W, Axial, Metal Film Rohs Compliant Vishay
Resistance Range 5 ohms 120 ohms 120 ohms 120 ohms
Power Rating 30 watts 0.6000 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Thin film Thin Film (Chip); Thin Film Thin film Metal Film MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details