Vishay Precision Group Through Hole Resistors MBB02070C1103FCT00

Description
110 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
110 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3586TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3586TB-ND
Through Hole Resistors BC3586TB-ND
110 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

110 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3586CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3586CT-ND
Through Hole Resistors BC3586CT-ND
110 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

110 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Res, 110K, 1%, 0.6W, Axial, Metal Film Rohs Compliant Vishay - 33AK8807 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110K, 1%, 0.6W, Axial, Metal Film Rohs Compliant Vishay
33AK8807
Res, 110K, 1%, 0.6W, Axial, Metal Film Rohs Compliant Vishay 33AK8807
RES, 110K, 1%, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 110K, 1%, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC3586TB-ND 33AK8807
Product Name Through Hole Resistors Res, 110K, 1%, 0.6W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details