Vishay Precision Group Through Hole Resistors MBB02070C1021FRP00

Description
1.02 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
1.02 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC1.02KZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC1.02KZTR-ND
Through Hole Resistors BC1.02KZTR-ND
1.02 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

1.02 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 1.02Kohm, 600Mw, 1%; Resistance Vishay - 94C1788 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.02Kohm, 600Mw, 1%; Resistance Vishay
94C1788
Metal Film Resistor, 1.02Kohm, 600Mw, 1%; Resistance Vishay 94C1788
METAL FILM RESISTOR, 1.02KOHM, 600mW, 1%; Resistance:1.02kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1.02KOHM, 600mW, 1%; Resistance:1.02kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Thin Film, 1.02Kohm, 600Mw, 1%; No. Of Pins Vishay - 84R1512 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 1.02Kohm, 600Mw, 1%; No. Of Pins Vishay
84R1512
Resistor, Thin Film, 1.02Kohm, 600Mw, 1%; No. Of Pins Vishay 84R1512
RESISTOR, THIN FILM, 1.02KOHM, 600mW, 1%; No. of Pins:2; Power Rating:600mW; Resistance:1.02kohm; Resistance Tolerance:± 1%; Resistor Element Material:Thin Film; Series:MBB; Temperature Coefficient:± 50ppm/K; Voltage Rating:350V RoHS Compliant: Yes

RESISTOR, THIN FILM, 1.02KOHM, 600mW, 1%; No. of Pins:2; Power Rating:600mW; Resistance:1.02kohm; Resistance Tolerance:± 1%; Resistor Element Material:Thin Film; Series:MBB; Temperature Coefficient:± 50ppm/K; Voltage Rating:350V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC1.02KZTR-ND 94C1788 84R1512
Product Name Through Hole Resistors Metal Film Resistor, 1.02Kohm, 600Mw, 1%; Resistance Vishay Resistor, Thin Film, 1.02Kohm, 600Mw, 1%; No. Of Pins Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details