Vishay Precision Group Through Hole Resistors MBB02070C1009FCT00

Description
10 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
10 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3580TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3580TB-ND
Through Hole Resistors BC3580TB-ND
10 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

10 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3580CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3580CT-ND
Through Hole Resistors BC3580CT-ND
10 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

10 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - 4777568 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
4777568
Through Hole Resistors 4777568
Vishay MBB02070C1009FCT00 Resistor

Vishay MBB02070C1009FCT00 Resistor

Supplier's Site
Through Hole Resistors - 4777568P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
4777568P
Through Hole Resistors 4777568P
Vishay MBB02070C1009FCT00 Resistor

Vishay MBB02070C1009FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1622802 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1622802
Through Hole Resistors 1622802
Vishay MBB02070C1009FCT00 Resistor

Vishay MBB02070C1009FCT00 Resistor

Supplier's Site
Through-Hole 6w Resistor - 53-MBB02070C1009FCT00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 6w Resistor
53-MBB02070C1009FCT00
Through-Hole 6w Resistor 53-MBB02070C1009FCT00
Metal Film Resistors - Through Hole .6w 10ohms 1% Product overview: MBB02070C1009FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C1009FCT0 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .6w 10ohms 1% Product overview: MBB02070C1009FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C1009FCT00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 10R, 0.6W, Axial, Metal Film Rohs Compliant Vishay - 84AH6152 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.6W, Axial, Metal Film Rohs Compliant Vishay
84AH6152
Res, 10R, 0.6W, Axial, Metal Film Rohs Compliant Vishay 84AH6152
RES, 10R, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 10R, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number BC3580TB-ND 4777568 4777568P 1622802 53-MBB02070C1009FCT00 84AH6152
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Resistors Through-Hole 6w Resistor Res, 10R, 0.6W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Thin film Thin Film (Chip); Thin Film Thin film Metal Film MetalFilm
Mounting / Packaging Axial ThroughHole; Axial Leads; Axial ThroughHole ThroughHole 2.5 mm x 6.5 mm
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details