Vishay Precision Group Resistors - Through Hole Resistors MBB02070C1008FRP00

Description
Win Source Part Number: 1374601-MBB02070C100 8FRP00 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 34 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: MBB/SMA 0207 - Professional Package: Tape & Reel (TR) Product Status: Active Package / Case: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 1 Ohms Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2
Request a Quote Datasheet
Description
Win Source Part Number: 1374601-MBB02070C100 8FRP00 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 34 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: MBB/SMA 0207 - Professional Package: Tape & Reel (TR) Product Status: Active Package / Case: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 1 Ohms Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1374601-MBB02070C1008FRP00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374601-MBB02070C1008FRP00
Resistors - Through Hole Resistors 1374601-MBB02070C1008FRP00
Win Source Part Number: 1374601-MBB02070C100 8FRP00 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 34 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: MBB/SMA 0207 - Professional Package: Tape & Reel (TR) Product Status: Active Package / Case: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 1 Ohms Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2

Win Source Part Number: 1374601-MBB02070C1008FRP00
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 34 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: MBB/SMA 0207 - Professional
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 1 Ohms
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2

Buy Now Datasheet
Through Hole Resistors - BC1.00ZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC1.00ZTR-ND
Through Hole Resistors BC1.00ZTR-ND
1 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

1 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC1.00ZCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC1.00ZCT-ND
Through Hole Resistors BC1.00ZCT-ND
1 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

1 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistors Vishay - 29K5976 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
29K5976
Resistors Vishay 29K5976
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1374601-MBB02070C1008FRP00 BC1.00ZTR-ND 29K5976
Product Name Resistors - Through Hole Resistors Through Hole Resistors Resistors Vishay
Technology / Construction MetalFilm MetalFilm
Resistance Range 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers