Vishay Intertechnology, Inc. Through Hole Resistors MBB02070C1005FC100

Description
10 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
10 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3575TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3575TB-ND
Through Hole Resistors BC3575TB-ND
10 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

10 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3575CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3575CT-ND
Through Hole Resistors BC3575CT-ND
10 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

10 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistors - Through Hole Resistors - 1374940-MBB02070C1005FC100 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374940-MBB02070C1005FC100
Resistors - Through Hole Resistors 1374940-MBB02070C1005FC100
Win Source Part Number: 1374940-MBB02070C100 5FC100 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: MBB/SMA 0207 - Professional Package / Case: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 10 MOhms Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Product Status: Active

Win Source Part Number: 1374940-MBB02070C1005FC100
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 36 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: MBB/SMA 0207 - Professional
Package / Case: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 10 MOhms
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active

Buy Now Datasheet
Res, 10M, 1%, 600Mw, Axial, Thin Film; Resistance Vishay - 96Y9360 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 1%, 600Mw, Axial, Thin Film; Resistance Vishay
96Y9360
Res, 10M, 1%, 600Mw, Axial, Thin Film; Resistance Vishay 96Y9360
RES, 10M, 1%, 600MW, AXIAL, THIN FILM; Resistance:10Mohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Thin Film; RoHS Compliant: Yes

RES, 10M, 1%, 600MW, AXIAL, THIN FILM; Resistance:10Mohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Thin Film; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC3575TB-ND 1374940-MBB02070C1005FC100 96Y9360
Product Name Through Hole Resistors Resistors - Through Hole Resistors Res, 10M, 1%, 600Mw, Axial, Thin Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details