Vishay Precision Group Resistors - Through Hole Resistors MBB02070C1004FCT00

Description
Win Source Part Number: 1374775-MBB02070C100 4FCT00 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: MBB/SMA 0207 - Professional Features: Automotive AEC-Q200 Package / Case: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 1 MOhms Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Product Status: Active
Request a Quote Datasheet
Description
Win Source Part Number: 1374775-MBB02070C100 4FCT00 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: MBB/SMA 0207 - Professional Features: Automotive AEC-Q200 Package / Case: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 1 MOhms Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1374775-MBB02070C1004FCT00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374775-MBB02070C1004FCT00
Resistors - Through Hole Resistors 1374775-MBB02070C1004FCT00
Win Source Part Number: 1374775-MBB02070C100 4FCT00 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: MBB/SMA 0207 - Professional Features: Automotive AEC-Q200 Package / Case: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 1 MOhms Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Product Status: Active

Win Source Part Number: 1374775-MBB02070C1004FCT00
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: MBB/SMA 0207 - Professional
Features: Automotive AEC-Q200
Package / Case: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 1 MOhms
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active

Buy Now Datasheet
Through-Hole 6w Resistor - 53-MBB02070C1004FCT00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 6w Resistor
53-MBB02070C1004FCT00
Through-Hole 6w Resistor 53-MBB02070C1004FCT00
Metal Film Resistors - Through Hole .6w 1Mohms 1% Product overview: MBB02070C1004FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C1004FCT0 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .6w 1Mohms 1% Product overview: MBB02070C1004FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C1004FCT00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC3573TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3573TB-ND
Through Hole Resistors BC3573TB-ND
1 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

1 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3573CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3573CT-ND
Through Hole Resistors BC3573CT-ND
1 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

1 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Res, 1M, 0.6W, Axial, Metal Film Rohs Compliant Vishay - 84AH6149 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 0.6W, Axial, Metal Film Rohs Compliant Vishay
84AH6149
Res, 1M, 0.6W, Axial, Metal Film Rohs Compliant Vishay 84AH6149
RES, 1M, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 1M, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1374775-MBB02070C1004FCT00 53-MBB02070C1004FCT00 BC3573TB-ND 84AH6149
Product Name Resistors - Through Hole Resistors Through-Hole 6w Resistor Through Hole Resistors Res, 1M, 0.6W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction MetalFilm Metal Film MetalFilm MetalFilm
Resistance Range 1.00E6 ohms 1.00E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614890-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.32 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details