Vishay Precision Group Resistors - Through Hole Resistors MBB02070C1003FRP00

Description
Win Source Part Number: 1374733-MBB02070C100 3FRP00 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 42 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: MBB/SMA 0207 - Professional Package: Tape & Reel (TR) Product Status: Active Features: Automotive AEC-Q200 Package / Case: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 100 kOhms Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2
Request a Quote Datasheet
Description
Win Source Part Number: 1374733-MBB02070C100 3FRP00 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 42 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: MBB/SMA 0207 - Professional Package: Tape & Reel (TR) Product Status: Active Features: Automotive AEC-Q200 Package / Case: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 100 kOhms Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1374733-MBB02070C1003FRP00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374733-MBB02070C1003FRP00
Resistors - Through Hole Resistors 1374733-MBB02070C1003FRP00
Win Source Part Number: 1374733-MBB02070C100 3FRP00 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 42 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: MBB/SMA 0207 - Professional Package: Tape & Reel (TR) Product Status: Active Features: Automotive AEC-Q200 Package / Case: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 100 kOhms Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2

Win Source Part Number: 1374733-MBB02070C1003FRP00
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 42 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: MBB/SMA 0207 - Professional
Package: Tape & Reel (TR)
Product Status: Active
Features: Automotive AEC-Q200
Package / Case: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 100 kOhms
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2

Buy Now Datasheet
Through Hole Resistors - BC100KZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC100KZTR-ND
Through Hole Resistors BC100KZTR-ND
100 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

100 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC100KZCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC100KZCT-ND
Through Hole Resistors BC100KZCT-ND
100 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

100 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 100Kohm, 600Mw, 1%; Resistance Vishay - 74C0161 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100Kohm, 600Mw, 1%; Resistance Vishay
74C0161
Metal Film Resistor, 100Kohm, 600Mw, 1%; Resistance Vishay 74C0161
METAL FILM RESISTOR, 100KOHM, 600mW, 1%; Resistance:100kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 100KOHM, 600mW, 1%; Resistance:100kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Thin Film Resistor, 100Kohm, 600Mw, 1%, Full Reel; Resistance Vishay - 84R1510 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 100Kohm, 600Mw, 1%, Full Reel; Resistance Vishay
84R1510
Thin Film Resistor, 100Kohm, 600Mw, 1%, Full Reel; Resistance Vishay 84R1510
THIN FILM RESISTOR, 100KOHM, 600mW, 1%, FULL REEL; Resistance:100kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

THIN FILM RESISTOR, 100KOHM, 600mW, 1%, FULL REEL; Resistance:100kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1374733-MBB02070C1003FRP00 BC100KZTR-ND 74C0161 84R1510
Product Name Resistors - Through Hole Resistors Through Hole Resistors Metal Film Resistor, 100Kohm, 600Mw, 1%; Resistance Vishay Thin Film Resistor, 100Kohm, 600Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm Thin Film (Chip)
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.6000 watts 0.6000 watts 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers