Win Source Part Number: 1374804-MBB02070C100
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 35 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: MBB/SMA 0207 - Professional
Features: Automotive AEC-Q200
Package / Case: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 100 kOhms
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active
Vishay MBB02070C1003FCT00 Resistor
Vishay MBB02070C1003FCT00 Resistor
Vishay MBB02070C1003FCT00 Resistor
Metal Film Resistors - Through Hole .6w 100Kohms 1% Product overview: MBB02070C1003FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C1003FCT0
100 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
100 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
RES, 100K, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1374804-MBB02070C1003FCT00 | 4778505 | 4778505P | 1667973 | 53-MBB02070C1003FCT00 | BC3571TB-ND | 84AH6148 |
| Product Name | Resistors - Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through-Hole 6w Resistor | Through Hole Resistors | Res, 100K, 0.6W, Axial, Metal Film Rohs Compliant Vishay |
| Technology / Construction | MetalFilm | Thin film | Thin Film (Chip); Thin Film | Thin film | Metal Film | MetalFilm | MetalFilm |
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | ||||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | ||||
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | ||||
| Power Rating | 0.6000 watts | 0.6000 watts | 0.6000 watts |