Vishay Precision Group Through Hole Resistors MBB02070C1002FRP00

Description
10 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
10 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MBB02070C1002FRP00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBB02070C1002FRP00CT-ND
Through Hole Resistors 56-MBB02070C1002FRP00CT-ND
10 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

10 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MBB02070C1002FRP00TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBB02070C1002FRP00TR-ND
Through Hole Resistors 56-MBB02070C1002FRP00TR-ND
10 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

10 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 10Kohm, 600Mw, 1%; Resistance Vishay - 74C0155 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm, 600Mw, 1%; Resistance Vishay
74C0155
Metal Film Resistor, 10Kohm, 600Mw, 1%; Resistance Vishay 74C0155
METAL FILM RESISTOR, 10KOHM, 600mW, 1%; Resistance:10kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10KOHM, 600mW, 1%; Resistance:10kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Thin Film Resistor, 10Kohm, 600Mw, 1%, Full Reel; Resistance Vishay - 84R1509 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 10Kohm, 600Mw, 1%, Full Reel; Resistance Vishay
84R1509
Thin Film Resistor, 10Kohm, 600Mw, 1%, Full Reel; Resistance Vishay 84R1509
THIN FILM RESISTOR, 10KOHM, 600mW, 1%, FULL REEL; Resistance:10kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

THIN FILM RESISTOR, 10KOHM, 600mW, 1%, FULL REEL; Resistance:10kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-MBB02070C1002FRP00CT-ND 74C0155 84R1509
Product Name Through Hole Resistors Metal Film Resistor, 10Kohm, 600Mw, 1%; Resistance Vishay Thin Film Resistor, 10Kohm, 600Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Axial Leaded Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details