Vishay Precision Group Resistors - Through Hole Resistors MBB02070C1002FC100

Description
Win Source Part Number: 974417-MBB02070C1002 FC100 Category: Resistors>Through Hole Resistors Series: MBB/SMA 0207 - Professional Features: Automotive AEC-Q200 Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Resistance: 10 kOhms Package / Case: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: MBB02070C1002FC100-N D,BC3568TB,BC3568CT
Request a Quote Datasheet
Description
Win Source Part Number: 974417-MBB02070C1002 FC100 Category: Resistors>Through Hole Resistors Series: MBB/SMA 0207 - Professional Features: Automotive AEC-Q200 Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Resistance: 10 kOhms Package / Case: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: MBB02070C1002FC100-N D,BC3568TB,BC3568CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
974417-MBB02070C1002FC100
Resistors - Through Hole Resistors 974417-MBB02070C1002FC100
Win Source Part Number: 974417-MBB02070C1002 FC100 Category: Resistors>Through Hole Resistors Series: MBB/SMA 0207 - Professional Features: Automotive AEC-Q200 Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Resistance: 10 kOhms Package / Case: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: MBB02070C1002FC100-N D,BC3568TB,BC3568CT

Win Source Part Number: 974417-MBB02070C1002FC100
Category: Resistors>Through Hole Resistors
Series: MBB/SMA 0207 - Professional
Features: Automotive AEC-Q200
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Resistance: 10 kOhms
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: MBB02070C1002FC100-ND,BC3568TB,BC3568CT

Buy Now Datasheet
Through Hole Resistors - BC3568TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3568TB-ND
Through Hole Resistors BC3568TB-ND
10 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

10 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3568CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3568CT-ND
Through Hole Resistors BC3568CT-ND
10 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

10 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through-Hole 6w Resistor - 53-MBB02070C1002FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 6w Resistor
53-MBB02070C1002FC100
Through-Hole 6w Resistor 53-MBB02070C1002FC100
Metal Film Resistors - Through Hole .6w 10Kohms 1% Product overview: MBB02070C1002FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C1002FC10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .6w 10Kohms 1% Product overview: MBB02070C1002FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C1002FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thin Film, Aec-Q100, 10K, 1%, Axl; Resistance Vishay - 61AC6080 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, Aec-Q100, 10K, 1%, Axl; Resistance Vishay
61AC6080
Res, Thin Film, Aec-Q100, 10K, 1%, Axl; Resistance Vishay 61AC6080
RES, THIN FILM, AEC-Q100, 10K, 1%, AXL; Resistance:10kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

RES, THIN FILM, AEC-Q100, 10K, 1%, AXL; Resistance:10kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, Aec-Q100, 10K, 1%, Axl; Resistance Vishay - 65AC3513 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, Aec-Q100, 10K, 1%, Axl; Resistance Vishay
65AC3513
Res, Thin Film, Aec-Q100, 10K, 1%, Axl; Resistance Vishay 65AC3513
RES, THIN FILM, AEC-Q100, 10K, 1%, AXL; Resistance:10kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

RES, THIN FILM, AEC-Q100, 10K, 1%, AXL; Resistance:10kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 974417-MBB02070C1002FC100 BC3568TB-ND 53-MBB02070C1002FC100 61AC6080
Product Name Resistors - Through Hole Resistors Through Hole Resistors Through-Hole 6w Resistor Res, Thin Film, Aec-Q100, 10K, 1%, Axl; Resistance Vishay
Technology / Construction MetalFilm MetalFilm Metal Film Thin Film (Chip)
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.6000 watts 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers