Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 45k
Tolerance (+ or -): 5%
Power (Watts): 30 W
Composition: Wirewound
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
| Win Source Electronics | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers |