Vishay Precision Group Through-Hole 6w Resistor MBB02070C1001FCT00

Description
Metal Film Resistors - Through Hole .6w 1Kohms 1% Product overview: MBB02070C1001FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C1001FCT0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole .6w 1Kohms 1% Product overview: MBB02070C1001FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C1001FCT0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 6w Resistor - 53-MBB02070C1001FCT00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 6w Resistor
53-MBB02070C1001FCT00
Through-Hole 6w Resistor 53-MBB02070C1001FCT00
Metal Film Resistors - Through Hole .6w 1Kohms 1% Product overview: MBB02070C1001FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C1001FCT0 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .6w 1Kohms 1% Product overview: MBB02070C1001FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C1001FCT00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Through Hole Resistors - 1236255-MBB02070C1001FCT00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1236255-MBB02070C1001FCT00
Resistors - Through Hole Resistors 1236255-MBB02070C1001FCT00
Win Source Part Number: 1236255-MBB02070C100 1FCT00 Category: Resistors>Through Hole Resistors Series: MBB/SMA 0207 - Professional Features: Automotive AEC-Q200 Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: MBB02070C1001FCT00,B C3566TB,BC3566CT

Win Source Part Number: 1236255-MBB02070C1001FCT00
Category: Resistors>Through Hole Resistors
Series: MBB/SMA 0207 - Professional
Features: Automotive AEC-Q200
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Resistance: 1 kOhms
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: MBB02070C1001FCT00,BC3566TB,BC3566CT

Buy Now Datasheet
Through Hole Resistors - 4777928 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
4777928
Through Hole Resistors 4777928
Vishay MBB02070C1001FCT00 Resistor

Vishay MBB02070C1001FCT00 Resistor

Supplier's Site
Through Hole Resistors - 4777928P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
4777928P
Through Hole Resistors 4777928P
Vishay MBB02070C1001FCT00 Resistor

Vishay MBB02070C1001FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1667955 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1667955
Through Hole Resistors 1667955
Vishay MBB02070C1001FCT00 Resistor

Vishay MBB02070C1001FCT00 Resistor

Supplier's Site
Through Hole Resistors - BC3566TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3566TB-ND
Through Hole Resistors BC3566TB-ND
1 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

1 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3566CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3566CT-ND
Through Hole Resistors BC3566CT-ND
1 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

1 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Res, 1K, 0.6W, Axial, Metal Film Rohs Compliant Vishay - 84AH6147 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.6W, Axial, Metal Film Rohs Compliant Vishay
84AH6147
Res, 1K, 0.6W, Axial, Metal Film Rohs Compliant Vishay 84AH6147
RES, 1K, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 1K, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
1kΩ 0.6W ±50ppm/℃ ±1% -55℃~+155℃ Axial Leaded Through Hole Resistors ROHS - 17930-MBB02070C1001FCT00 - Utmel Electronic Limited
Hong Kong, China
1kΩ 0.6W ±50ppm/℃ ±1% -55℃~+155℃ Axial Leaded Through Hole Resistors ROHS
17930-MBB02070C1001FCT00
1kΩ 0.6W ±50ppm/℃ ±1% -55℃~+155℃ Axial Leaded Through Hole Resistors ROHS 17930-MBB02070C1001FCT00
1kΩ 0.6W ±50ppm/℃ ±1% -55℃~+155℃ Axial Leaded Through Hole Resistors ROHS

1kΩ 0.6W ±50ppm/℃ ±1% -55℃~+155℃ Axial Leaded Through Hole Resistors ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-MBB02070C1001FCT00 1236255-MBB02070C1001FCT00 4777928 4777928P 1667955 BC3566TB-ND 84AH6147 17930-MBB02070C1001FCT00
Product Name Through-Hole 6w Resistor Resistors - Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 1K, 0.6W, Axial, Metal Film Rohs Compliant Vishay 1kΩ 0.6W ±50ppm/℃ ±1% -55℃~+155℃ Axial Leaded Through Hole Resistors ROHS
Technology / Construction Metal Film MetalFilm Thin film Thin Film (Chip); Thin Film Thin film MetalFilm MetalFilm
Mounting / Packaging 2.5 mm x 6.5 mm ThroughHole; Axial Leads; Axial ThroughHole ThroughHole Axial Axial Leads
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details