Vishay Intertechnology, Inc. Through Hole Resistors MBB02070C1001FC100

Description
1 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
1 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3565TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3565TB-ND
Through Hole Resistors BC3565TB-ND
1 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

1 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3565CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3565CT-ND
Through Hole Resistors BC3565CT-ND
1 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

1 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1076387-MBB02070C1001FC100
Resistors - Through Hole Resistors 1076387-MBB02070C1001FC100
Win Source Part Number: 1076387-MBB02070C100 1FC100 Category: Resistors>Through Hole Resistors Series: MBB/SMA 0207 - Professional Features: Automotive AEC-Q200 Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) Alternative Parts (Cross-Reference): MRS25000C1001FC100; MBA02040C1001FRP00; MBA02040C1001FCT00; MF0207FRE52-1K; RNF14FBC1K00; LR1F910R; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: MBB02070C1001FC100-N D,BC3565CT,BC3565TB

Win Source Part Number: 1076387-MBB02070C1001FC100
Category: Resistors>Through Hole Resistors
Series: MBB/SMA 0207 - Professional
Features: Automotive AEC-Q200
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Resistance: 1 kOhms
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
Alternative Parts (Cross-Reference): MRS25000C1001FC100; MBA02040C1001FRP00; MBA02040C1001FCT00; MF0207FRE52-1K; RNF14FBC1K00; LR1F910R;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: MBB02070C1001FC100-ND,BC3565CT,BC3565TB

Buy Now Datasheet
Through-Hole 6w Resistor - 53-MBB02070C1001FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 6w Resistor
53-MBB02070C1001FC100
Through-Hole 6w Resistor 53-MBB02070C1001FC100
Metal Film Resistors - Through Hole .6w 1Kohms 1% Product overview: MBB02070C1001FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C1001FC10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .6w 1Kohms 1% Product overview: MBB02070C1001FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C1001FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 607627 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
607627
Through Hole Resistors 607627
Vishay MBB02070C1001FC100

Vishay MBB02070C1001FC100

Supplier's Site
Res, 1K, 1%, 600Mw, Axial, Thin Film; Resistance Vishay - 96Y9356 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 600Mw, Axial, Thin Film; Resistance Vishay
96Y9356
Res, 1K, 1%, 600Mw, Axial, Thin Film; Resistance Vishay 96Y9356
RES, 1K, 1%, 600MW, AXIAL, THIN FILM; Resistance:1kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Thin Film; Temperature RoHS Compliant: Yes

RES, 1K, 1%, 600MW, AXIAL, THIN FILM; Resistance:1kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Thin Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number BC3565TB-ND 1076387-MBB02070C1001FC100 53-MBB02070C1001FC100 607627 96Y9356
Product Name Through Hole Resistors Resistors - Through Hole Resistors Through-Hole 6w Resistor Through Hole Resistors Res, 1K, 1%, 600Mw, Axial, Thin Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm Metal Film MetalFilm; Metal Film Thin Film (Chip)
Mounting / Packaging Axial 2.5 mm x 6.5 mm ThroughHole Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details