Vishay Precision Group Through Hole Resistors MBB02070C1000FRP00

Description
100 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC100ZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC100ZTR-ND
Through Hole Resistors BC100ZTR-ND
100 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

100 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC100ZCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC100ZCT-ND
Through Hole Resistors BC100ZCT-ND
100 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

100 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 100 Ohm, 600Mw, 1%; Resistance Vishay - 74C0168 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100 Ohm, 600Mw, 1%; Resistance Vishay
74C0168
Metal Film Resistor, 100 Ohm, 600Mw, 1%; Resistance Vishay 74C0168
METAL FILM RESISTOR, 100 OHM, 600mW, 1%; Resistance:100ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 100 OHM, 600mW, 1%; Resistance:100ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor, 100 Ohm, 600Mw, 1%, Full Reel; Resistance Vishay - 84R1507 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 100 Ohm, 600Mw, 1%, Full Reel; Resistance Vishay
84R1507
Thin Film Resistor, 100 Ohm, 600Mw, 1%, Full Reel; Resistance Vishay 84R1507
THIN FILM RESISTOR, 100 OHM, 600mW, 1%, FULL REEL; Resistance:100ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

THIN FILM RESISTOR, 100 OHM, 600mW, 1%, FULL REEL; Resistance:100ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC100ZTR-ND 74C0168 84R1507
Product Name Through Hole Resistors Metal Film Resistor, 100 Ohm, 600Mw, 1%; Resistance Vishay Thin Film Resistor, 100 Ohm, 600Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Axial Leaded Axial Leaded
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details