Vishay Precision Group Through-Hole 6w Resistor MBB02070C1000FCT00

Description
Metal Film Resistors - Through Hole .6w 100ohms 1% Product overview: MBB02070C1000FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C1000FCT0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole .6w 100ohms 1% Product overview: MBB02070C1000FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C1000FCT0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 6w Resistor - 53-MBB02070C1000FCT00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 6w Resistor
53-MBB02070C1000FCT00
Through-Hole 6w Resistor 53-MBB02070C1000FCT00
Metal Film Resistors - Through Hole .6w 100ohms 1% Product overview: MBB02070C1000FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C1000FCT0 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .6w 100ohms 1% Product overview: MBB02070C1000FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C1000FCT00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC3564TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3564TB-ND
Through Hole Resistors BC3564TB-ND
100 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

100 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3564CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3564CT-ND
Through Hole Resistors BC3564CT-ND
100 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

100 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Resistors - Through Hole Resistors - 1374802-MBB02070C1000FCT00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374802-MBB02070C1000FCT00
Resistors - Through Hole Resistors 1374802-MBB02070C1000FCT00
Win Source Part Number: 1374802-MBB02070C100 0FCT00 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: MBB/SMA 0207 - Professional Features: Automotive AEC-Q200 Package / Case: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 100 Ohms Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Product Status: Active

Win Source Part Number: 1374802-MBB02070C1000FCT00
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: MBB/SMA 0207 - Professional
Features: Automotive AEC-Q200
Package / Case: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 100 Ohms
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active

Buy Now Datasheet
Through Hole Resistors - 4777681 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
4777681
Through Hole Resistors 4777681
Vishay MBB02070C1000FCT00 Resistor

Vishay MBB02070C1000FCT00 Resistor

Supplier's Site
Through Hole Resistors - 4777681P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
4777681P
Through Hole Resistors 4777681P
Vishay MBB02070C1000FCT00 Resistor

Vishay MBB02070C1000FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1667945 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1667945
Through Hole Resistors 1667945
Vishay MBB02070C1000FCT00 Resistor

Vishay MBB02070C1000FCT00 Resistor

Supplier's Site
Res, 100R, 1%, 600Mw, Axial, Thin Film; Resistance Vishay - 96Y9354 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 600Mw, Axial, Thin Film; Resistance Vishay
96Y9354
Res, 100R, 1%, 600Mw, Axial, Thin Film; Resistance Vishay 96Y9354
RES, 100R, 1%, 600MW, AXIAL, THIN FILM; Resistance:100ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Thin Film; RoHS Compliant: Yes

RES, 100R, 1%, 600MW, AXIAL, THIN FILM; Resistance:100ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Thin Film; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-MBB02070C1000FCT00 BC3564TB-ND 1374802-MBB02070C1000FCT00 4777681 4777681P 1667945 96Y9354
Product Name Through-Hole 6w Resistor Through Hole Resistors Resistors - Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 100R, 1%, 600Mw, Axial, Thin Film; Resistance Vishay
Technology / Construction Metal Film MetalFilm MetalFilm Thin film Thin Film (Chip); Thin Film Thin film Thin Film (Chip)
Mounting / Packaging 2.5 mm x 6.5 mm Axial ThroughHole; Axial Leads; Axial ThroughHole ThroughHole Axial Leads
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details