Vishay Intertechnology, Inc. Through-Hole 4W 82ohm Resistor MBA0204AC8209GCT00

Description
Metal Film Resistors - Through Hole .4W 82ohm 2% Product overview: MBA0204AC8209GCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4W, 82ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 4W, 82ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA0204AC8209GCT0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole .4W 82ohm 2% Product overview: MBA0204AC8209GCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4W, 82ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 4W, 82ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA0204AC8209GCT0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 4W 82ohm Resistor - 53-MBA0204AC8209GCT00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 4W 82ohm Resistor
53-MBA0204AC8209GCT00
Through-Hole 4W 82ohm Resistor 53-MBA0204AC8209GCT00
Metal Film Resistors - Through Hole .4W 82ohm 2% Product overview: MBA0204AC8209GCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4W, 82ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 4W, 82ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA0204AC8209GCT0 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .4W 82ohm 2% Product overview: MBA0204AC8209GCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4W, 82ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 4W, 82ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA0204AC8209GCT00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 56-MBA0204AC8209GCT00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBA0204AC8209GCT00CT-ND
Through Hole Resistors 56-MBA0204AC8209GCT00CT-ND
RES 82 OHM 2% 0.4W AXIAL

RES 82 OHM 2% 0.4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 56-MBA0204AC8209GCT00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBA0204AC8209GCT00TB-ND
Through Hole Resistors 56-MBA0204AC8209GCT00TB-ND
82 Ohms ±2% 0.4W Through Hole Resistor Axial RF, High Frequency Thin Film

82 Ohms ±2% 0.4W Through Hole Resistor Axial RF, High Frequency Thin Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-MBA0204AC8209GCT00 56-MBA0204AC8209GCT00CT-ND
Product Name Through-Hole 4W 82ohm Resistor Through Hole Resistors
Technology / Construction Metal Film Thin Film (Chip)
Resistance Range 82 ohms 82 ohms
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers