Vishay Intertechnology, Inc. Through Hole Resistors MBA0204AC7329FC100

Description
73.2 Ohms ±1% 0.4W Through Hole Resistor Axial RF, High Frequency Thin Film
Request a Quote Datasheet
Description
73.2 Ohms ±1% 0.4W Through Hole Resistor Axial RF, High Frequency Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MBA0204AC7329FC100-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MBA0204AC7329FC100-ND
Through Hole Resistors MBA0204AC7329FC100-ND
73.2 Ohms ±1% 0.4W Through Hole Resistor Axial RF, High Frequency Thin Film

73.2 Ohms ±1% 0.4W Through Hole Resistor Axial RF, High Frequency Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MBA0204AC7329FC100-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use; High Frequency
Technology / Construction Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial
Resistance Range 73.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details