Vishay Intertechnology, Inc. Through Hole Resistors MBA0204AC6659FC100

Description
66.5 Ohms ±1% 0.4W Through Hole Resistor Axial RF, High Frequency Thin Film
Request a Quote Datasheet
Description
66.5 Ohms ±1% 0.4W Through Hole Resistor Axial RF, High Frequency Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MBA0204AC6659FC100-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MBA0204AC6659FC100-ND
Through Hole Resistors MBA0204AC6659FC100-ND
66.5 Ohms ±1% 0.4W Through Hole Resistor Axial RF, High Frequency Thin Film

66.5 Ohms ±1% 0.4W Through Hole Resistor Axial RF, High Frequency Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MBA0204AC6659FC100-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use; High Frequency
Technology / Construction Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial
Resistance Range 66.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers