Vishay Intertechnology, Inc. Through Hole Resistors MBA0204AC6499FC100

Description
64.9 Ohms ±1% 0.4W Through Hole Resistor Axial RF, High Frequency Thin Film
Request a Quote Datasheet
Description
64.9 Ohms ±1% 0.4W Through Hole Resistor Axial RF, High Frequency Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MBA0204AC6499FC100-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MBA0204AC6499FC100-ND
Through Hole Resistors MBA0204AC6499FC100-ND
64.9 Ohms ±1% 0.4W Through Hole Resistor Axial RF, High Frequency Thin Film

64.9 Ohms ±1% 0.4W Through Hole Resistor Axial RF, High Frequency Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MBA0204AC6499FC100-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use; High Frequency
Technology / Construction Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial
Resistance Range 64.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details