Vishay Intertechnology, Inc. Through Hole Resistors MBA0204AC3000FC100

Description
300 Ohms ±1% 0.4W Through Hole Resistor Axial RF, High Frequency Thin Film
Request a Quote Datasheet
Description
300 Ohms ±1% 0.4W Through Hole Resistor Axial RF, High Frequency Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MBA0204AC3000FC100-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MBA0204AC3000FC100-ND
Through Hole Resistors MBA0204AC3000FC100-ND
300 Ohms ±1% 0.4W Through Hole Resistor Axial RF, High Frequency Thin Film

300 Ohms ±1% 0.4W Through Hole Resistor Axial RF, High Frequency Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MBA0204AC3000FC100-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use; High Frequency
Technology / Construction Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial
Resistance Range 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers