Vishay Intertechnology, Inc. Through Hole Resistors MBA02040Z0000ZCT00

Description
Vishay MBA02040Z0000ZCT00
Request a Quote Datasheet
Description
Vishay MBA02040Z0000ZCT00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 607625 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
607625
Through Hole Resistors 607625
Vishay MBA02040Z0000ZCT00

Vishay MBA02040Z0000ZCT00

Supplier's Site
Resistors - Through Hole Resistors - 1374674-MBA02040Z0000ZCT00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374674-MBA02040Z0000ZCT00
Resistors - Through Hole Resistors 1374674-MBA02040Z0000ZCT00
Win Source Part Number: 1374674-MBA02040Z000 0ZCT00 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: MBA/SMA 0204 - Professional Package / Case: Axial HTSUS: 8533.21.0090 Tolerance: Jumper Size / Dimension: 0.063" Dia x 0.142" L (1.60mm x 3.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Resistance: 0 Ohms Power (Watts): 0.4W Composition: Metal Film Number of Terminations: 2 Product Status: Active

Win Source Part Number: 1374674-MBA02040Z0000ZCT00
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: MBA/SMA 0204 - Professional
Package / Case: Axial
HTSUS: 8533.21.0090
Tolerance: Jumper
Size / Dimension: 0.063" Dia x 0.142" L (1.60mm x 3.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Resistance: 0 Ohms
Power (Watts): 0.4W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active

Buy Now Datasheet
Through Hole Resistors - BC3561CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3561CT-ND
Through Hole Resistors BC3561CT-ND
0 Ohms Jumper 0.4W Through Hole Resistor Axial Metal Film

0 Ohms Jumper 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3561TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3561TB-ND
Through Hole Resistors BC3561TB-ND
0 Ohms Jumper 0.4W Through Hole Resistor Axial Metal Film

0 Ohms Jumper 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through-Hole 0.4W Resistor - 53-MBA02040Z0000ZCT00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.4W Resistor
53-MBA02040Z0000ZCT00
Through-Hole 0.4W Resistor 53-MBA02040Z0000ZCT00
Metal Film Resistors - Through Hole 0.4W Zero Ohm Jumper Product overview: MBA02040Z0000ZCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040Z0000ZCT0 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 0.4W Zero Ohm Jumper Product overview: MBA02040Z0000ZCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040Z0000ZCT00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 0R, 0.4W, Axial, Metal Film Rohs Compliant Vishay - 84AH6137 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R, 0.4W, Axial, Metal Film Rohs Compliant Vishay
84AH6137
Res, 0R, 0.4W, Axial, Metal Film Rohs Compliant Vishay 84AH6137
RES, 0R, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 0R, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 607625 1374674-MBA02040Z0000ZCT00 BC3561CT-ND 53-MBA02040Z0000ZCT00 84AH6137
Product Name Through Hole Resistors Resistors - Through Hole Resistors Through Hole Resistors Through-Hole 0.4W Resistor Res, 0R, 0.4W, Axial, Metal Film Rohs Compliant Vishay
Mounting / Packaging ThroughHole Axial 1.6 mm x 3.6 mm
Resistance Range 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms
Power Rating 0.4000 watts 0.4000 watts 0.4000 watts
Standards and Certifications RoHS RoHS RoHS
Technology / Construction MetalFilm MetalFilm Metal Film MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details