Vishay Precision Group 0 Ohm Resistor MBA02040Z0000ZC100

Description
Res Thin Film 0 Ohm Conformal Coated AXL Ammo Medical Product overview: MBA02040Z0000ZC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 Ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040Z0000ZC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thin Film 0 Ohm Conformal Coated AXL Ammo Medical Product overview: MBA02040Z0000ZC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 Ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040Z0000ZC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0 Ohm Resistor - 53-MBA02040Z0000ZC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Res Thin Film 0 Ohm Conformal Coated AXL Ammo Medical Product overview: MBA02040Z0000ZC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 Ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040Z0000ZC10 0 can be used for catalog matching and distributor lookup.

Res Thin Film 0 Ohm Conformal Coated AXL Ammo Medical Product overview: MBA02040Z0000ZC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 Ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040Z0000ZC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC3560CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3560CT-ND
Through Hole Resistors BC3560CT-ND
0 Ohms Jumper 0.4W Through Hole Resistor Axial Metal Film

0 Ohms Jumper 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3560TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3560TB-ND
Through Hole Resistors BC3560TB-ND
0 Ohms Jumper 0.4W Through Hole Resistor Axial Metal Film

0 Ohms Jumper 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, 0R, 0.4W, Axial, Metal Film Rohs Compliant Vishay - 84AH6138 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R, 0.4W, Axial, Metal Film Rohs Compliant Vishay
84AH6138
Res, 0R, 0.4W, Axial, Metal Film Rohs Compliant Vishay 84AH6138
RES, 0R, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 0R, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-MBA02040Z0000ZC100 BC3560CT-ND 84AH6138
Product Name 0 Ohm Resistor Through Hole Resistors Res, 0R, 0.4W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction Thin Film MetalFilm MetalFilm
Resistance Range 0.0 ohms 0.0 ohms
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614889-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details