Vishay Intertechnology, Inc. 0.4W Resistor MBA02040D2502CC100

Description
RES 25K OHM 0.25% 0.4W AXIAL Product overview: MBA02040D2502CC100 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040D2502CC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 25K OHM 0.25% 0.4W AXIAL Product overview: MBA02040D2502CC100 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040D2502CC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W Resistor - 53-MBA02040D2502CC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 25K OHM 0.25% 0.4W AXIAL Product overview: MBA02040D2502CC100 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040D2502CC10 0 can be used for catalog matching and distributor lookup.

RES 25K OHM 0.25% 0.4W AXIAL Product overview: MBA02040D2502CC100 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040D2502CC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - MBA02040D2502CC100 - 868001-MBA02040D2502CC100 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - MBA02040D2502CC100
868001-MBA02040D2502CC100
Through Hole Resistors - MBA02040D2502CC100 868001-MBA02040D2502CC100
Manufacturer: Vishay Win Source Part Number: 868001-MBA02040D2502 CC100 Series: MBA/SMA 0204 - Professional Operating Temperature Range: -55°C ~ 155°C Features: 25 kOhms ±0.25% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film Package: Axial Package: Tape & Box (TB) Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0090

Manufacturer: Vishay
Win Source Part Number: 868001-MBA02040D2502CC100
Series: MBA/SMA 0204 - Professional
Operating Temperature Range: -55°C ~ 155°C
Features: 25 kOhms ±0.25% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Package: Axial
Package: Tape & Box (TB)
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 53-MBA02040D2502CC100 868001-MBA02040D2502CC100
Product Name 0.4W Resistor Through Hole Resistors - MBA02040D2502CC100
Mounting / Packaging Axial
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R104JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details