Vishay Intertechnology, Inc. 400mW 200V Resistor MBA02040C8252FRP00

Description
82.5kR 1% Axial Metal Film Resistor 400mW 200V Product overview: MBA02040C8252FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 400mW, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C8252FRP0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
82.5kR 1% Axial Metal Film Resistor 400mW 200V Product overview: MBA02040C8252FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 400mW, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C8252FRP0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400mW 200V Resistor - 53-MBA02040C8252FRP00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400mW 200V Resistor
53-MBA02040C8252FRP00
400mW 200V Resistor 53-MBA02040C8252FRP00
82.5kR 1% Axial Metal Film Resistor 400mW 200V Product overview: MBA02040C8252FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 400mW, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C8252FRP0 0 can be used for catalog matching and distributor lookup.

82.5kR 1% Axial Metal Film Resistor 400mW 200V Product overview: MBA02040C8252FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 400mW, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C8252FRP00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC82.5KXTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC82.5KXTR-ND
Through Hole Resistors BC82.5KXTR-ND
82.5 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

82.5 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC82.5KXCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC82.5KXCT-ND
Through Hole Resistors BC82.5KXCT-ND
82.5 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

82.5 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 82.5Kohm, 400Mw, 1%; Resistance Vishay - 94C3680 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 82.5Kohm, 400Mw, 1%; Resistance Vishay
94C3680
Metal Film Resistor, 82.5Kohm, 400Mw, 1%; Resistance Vishay 94C3680
METAL FILM RESISTOR, 82.5KOHM, 400mW, 1%; Resistance:82.5kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 82.5KOHM, 400mW, 1%; Resistance:82.5kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-MBA02040C8252FRP00 BC82.5KXTR-ND 94C3680
Product Name 400mW 200V Resistor Through Hole Resistors Metal Film Resistor, 82.5Kohm, 400Mw, 1%; Resistance Vishay
Resistance Range 82500 ohms 82500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details