Vishay Intertechnology, Inc. Through Hole Resistors MBA02040C7871FC100

Description
RES 7.87K OHM 0.4W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.87K OHM 0.4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MBA02040C7871FC100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBA02040C7871FC100CT-ND
Through Hole Resistors 56-MBA02040C7871FC100CT-ND
RES 7.87K OHM 0.4W 1% AXIAL

RES 7.87K OHM 0.4W 1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 56-MBA02040C7871FC100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBA02040C7871FC100TB-ND
Through Hole Resistors 56-MBA02040C7871FC100TB-ND
7.87 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

7.87 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through-Hole Resistor - 53-MBA02040C7871FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-MBA02040C7871FC100
Through-Hole Resistor 53-MBA02040C7871FC100
Metal Film Resistors - Through Hole .4watt 7.87Kohms 1% 1/8watt body size Product overview: MBA02040C7871FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C7871FC10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .4watt 7.87Kohms 1% 1/8watt body size Product overview: MBA02040C7871FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C7871FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 56-MBA02040C7871FC100CT-ND 53-MBA02040C7871FC100
Product Name Through Hole Resistors Through-Hole Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Metal Film
Mounting / Packaging Axial 1.6 mm x 3.6 mm
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers