Vishay Precision Group 0.4W 200V Resistor MBA02040C7502FRP00

Description
75kR 1% 0.4W Metal Film Resistor, 200V, Axial Product overview: MBA02040C7502FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C7502FRP0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
75kR 1% 0.4W Metal Film Resistor, 200V, Axial Product overview: MBA02040C7502FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C7502FRP0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W 200V Resistor - 53-MBA02040C7502FRP00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
53-MBA02040C7502FRP00
0.4W 200V Resistor 53-MBA02040C7502FRP00
75kR 1% 0.4W Metal Film Resistor, 200V, Axial Product overview: MBA02040C7502FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C7502FRP0 0 can be used for catalog matching and distributor lookup.

75kR 1% 0.4W Metal Film Resistor, 200V, Axial Product overview: MBA02040C7502FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C7502FRP00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 56-MBA02040C7502FRP00TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBA02040C7502FRP00TR-ND
Through Hole Resistors 56-MBA02040C7502FRP00TR-ND
75 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

75 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MBA02040C7502FRP00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBA02040C7502FRP00CT-ND
Through Hole Resistors 56-MBA02040C7502FRP00CT-ND
75 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

75 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 75Kohm, 400Mw, 1%; Resistance Vishay - 94C3658 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 75Kohm, 400Mw, 1%; Resistance Vishay
94C3658
Metal Film Resistor, 75Kohm, 400Mw, 1%; Resistance Vishay 94C3658
METAL FILM RESISTOR, 75KOHM, 400mW, 1%; Resistance:75kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 75KOHM, 400mW, 1%; Resistance:75kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-MBA02040C7502FRP00 56-MBA02040C7502FRP00TR-ND 94C3658
Product Name 0.4W 200V Resistor Through Hole Resistors Metal Film Resistor, 75Kohm, 400Mw, 1%; Resistance Vishay
Resistance Range 75000 ohms 75000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details