Vishay Precision Group Through Hole Resistors MBA02040C7500FRP00

Description
750 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
750 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MBA02040C7500FRP00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBA02040C7500FRP00CT-ND
Through Hole Resistors 56-MBA02040C7500FRP00CT-ND
750 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

750 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MBA02040C7500FRP00TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBA02040C7500FRP00TR-ND
Through Hole Resistors 56-MBA02040C7500FRP00TR-ND
750 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

750 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 750 Ohm, 400Mw, 1%; Resistance Vishay - 94C3661 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 750 Ohm, 400Mw, 1%; Resistance Vishay
94C3661
Metal Film Resistor, 750 Ohm, 400Mw, 1%; Resistance Vishay 94C3661
METAL FILM RESISTOR, 750 OHM, 400mW, 1%; Resistance:750ohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 750 OHM, 400mW, 1%; Resistance:750ohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-MBA02040C7500FRP00CT-ND 94C3661
Product Name Through Hole Resistors Metal Film Resistor, 750 Ohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leaded
Resistance Range 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details