Vishay MBA02040C7500FC100 Resistor
MBA0204 M/F Res, 0.4W 50PPM 1% 750R
Vishay MBA02040C7500FC100 Resistor
750 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
750 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Metal Film Resistors - Through Hole .4watt 750ohms 1% 1/8watt body size Product overview: MBA02040C7500FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C7500FC10
RES, 750R, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 150912 | 150912P | BC3549TB-ND | 53-MBA02040C7500FC100 | 84AH6130 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through-Hole Resistor | Res, 750R, 0.4W, Axial, Metal Film Rohs Compliant Vishay |
| Technology / Construction | Thin film | Thin Film (Chip); Thin Film | MetalFilm | Metal Film | MetalFilm |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial | 1.6 mm x 3.6 mm | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |
| Resistance Range | 750 ohms | 750 ohms | 750 ohms | ||
| Power Rating | 0.4000 watts | 0.4000 watts |