Vishay Intertechnology, Inc. Automotive 68 Ohm 0.25W 4W Resistor MBA02040C6809FCT00

Description
Res Thin Film 68 Ohm 1% 0.25W(1/4W) ±50ppm/°C Conformal Coated AXL Ammo Automotive AEC-Q200 Medical Product overview: MBA02040C6809FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 68 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 68 Ohm, 0.25W, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C6809FCT0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thin Film 68 Ohm 1% 0.25W(1/4W) ±50ppm/°C Conformal Coated AXL Ammo Automotive AEC-Q200 Medical Product overview: MBA02040C6809FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 68 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 68 Ohm, 0.25W, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C6809FCT0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 68 Ohm 0.25W 4W Resistor - 53-MBA02040C6809FCT00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 68 Ohm 0.25W 4W Resistor
53-MBA02040C6809FCT00
Automotive 68 Ohm 0.25W 4W Resistor 53-MBA02040C6809FCT00
Res Thin Film 68 Ohm 1% 0.25W(1/4W) ±50ppm/°C Conformal Coated AXL Ammo Automotive AEC-Q200 Medical Product overview: MBA02040C6809FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 68 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 68 Ohm, 0.25W, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C6809FCT0 0 can be used for catalog matching and distributor lookup.

Res Thin Film 68 Ohm 1% 0.25W(1/4W) ±50ppm/°C Conformal Coated AXL Ammo Automotive AEC-Q200 Medical Product overview: MBA02040C6809FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 68 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 68 Ohm, 0.25W, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C6809FCT00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC3287TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3287TB-ND
Through Hole Resistors BC3287TB-ND
68 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

68 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3287CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3287CT-ND
Through Hole Resistors BC3287CT-ND
68 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

68 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Res, 68R, 1%, 0.4W, Axial, Metal Film Rohs Compliant Vishay - 33AK3222 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 1%, 0.4W, Axial, Metal Film Rohs Compliant Vishay
33AK3222
Res, 68R, 1%, 0.4W, Axial, Metal Film Rohs Compliant Vishay 33AK3222
RES, 68R, 1%, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 68R, 1%, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-MBA02040C6809FCT00 BC3287TB-ND 33AK3222
Product Name Automotive 68 Ohm 0.25W 4W Resistor Through Hole Resistors Res, 68R, 1%, 0.4W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction Thin Film MetalFilm MetalFilm
Resistance Range 68 ohms 68 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.4000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details