62 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
62 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Vishay MBA02040C6202FC100 Resistor
RES, 62K, 1%, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 56-MBA02040C6202FC100CT-ND | 157250 | 33AK3219 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Res, 62K, 1%, 0.4W, Axial, Metal Film Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | MetalFilm | Thin film | MetalFilm |
| Mounting / Packaging | Axial | ThroughHole | |
| Tolerance | 1 +/- % |