Vishay Precision Group Through-Hole Resistor MBA02040C6041FRP00

Description
Metal Film Resistors - Through Hole .4watt 6.04Kohms 1% 1/8watt body size Product overview: MBA02040C6041FRP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C6041FRP0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole .4watt 6.04Kohms 1% 1/8watt body size Product overview: MBA02040C6041FRP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C6041FRP0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-MBA02040C6041FRP00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-MBA02040C6041FRP00
Through-Hole Resistor 53-MBA02040C6041FRP00
Metal Film Resistors - Through Hole .4watt 6.04Kohms 1% 1/8watt body size Product overview: MBA02040C6041FRP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C6041FRP0 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .4watt 6.04Kohms 1% 1/8watt body size Product overview: MBA02040C6041FRP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C6041FRP00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 56-MBA02040C6041FRP00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBA02040C6041FRP00CT-ND
Through Hole Resistors 56-MBA02040C6041FRP00CT-ND
RES 6.04K OHM 0.4W 1% AXIAL

RES 6.04K OHM 0.4W 1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 56-MBA02040C6041FRP00TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBA02040C6041FRP00TR-ND
Through Hole Resistors 56-MBA02040C6041FRP00TR-ND
6.04 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

6.04 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 6.04Kohm, 400Mw, 1%; Resistance Vishay - 94C3610 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 6.04Kohm, 400Mw, 1%; Resistance Vishay
94C3610
Metal Film Resistor, 6.04Kohm, 400Mw, 1%; Resistance Vishay 94C3610
METAL FILM RESISTOR, 6.04KOHM, 400mW, 1%; Resistance:6.04kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 6.04KOHM, 400mW, 1%; Resistance:6.04kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-MBA02040C6041FRP00 56-MBA02040C6041FRP00CT-ND 94C3610
Product Name Through-Hole Resistor Through Hole Resistors Metal Film Resistor, 6.04Kohm, 400Mw, 1%; Resistance Vishay
Technology / Construction Metal Film MetalFilm MetalFilm
Mounting / Packaging 1.6 mm x 3.6 mm Axial Axial Leaded
Resistance Range 6040 ohms 6040 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details