Vishay Intertechnology, Inc. Through Hole Resistors MBA02040C5628FRP00

Description
RES 5.62 OHM 0.4W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.62 OHM 0.4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MBA02040C5628FRP00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBA02040C5628FRP00CT-ND
Through Hole Resistors 56-MBA02040C5628FRP00CT-ND
RES 5.62 OHM 0.4W 1% AXIAL

RES 5.62 OHM 0.4W 1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 56-MBA02040C5628FRP00TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBA02040C5628FRP00TR-ND
Through Hole Resistors 56-MBA02040C5628FRP00TR-ND
5.62 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

5.62 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
5.62 OHM 0.4W Resistor - 53-MBA02040C5628FRP00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.62 OHM 0.4W Resistor
53-MBA02040C5628FRP00
5.62 OHM 0.4W Resistor 53-MBA02040C5628FRP00
RES 5.62 OHM 0.4W 1% AXIAL Product overview: MBA02040C5628FRP00 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.62 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.62 OHM, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C5628FRP0 0 can be used for catalog matching and distributor lookup.

RES 5.62 OHM 0.4W 1% AXIAL Product overview: MBA02040C5628FRP00 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.62 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.62 OHM, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C5628FRP00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 56-MBA02040C5628FRP00CT-ND 53-MBA02040C5628FRP00
Product Name Through Hole Resistors 5.62 OHM 0.4W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal Film
Mounting / Packaging Axial Axial
Resistance Range 5.62 ohms 5.62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details