VISHAY INTERTECHNOLOGY, INC.
MBA02040C5609FCT00 -- THROUGH HOLE RESISTORS
Vishay Intertechnology, Inc.
Through Hole Resistors
MBA02040C5609FCT00
Description
RES 56 OHM 1/2W 5% AXIAL
Request a Quote
Email Supplier
Datasheet
Description
RES 56 OHM 1/2W 5% AXIAL
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
56-MBA02040C5609FCT00TB-ND |
|
Product Name
|
Through Hole Resistors |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
Automotive; General Use
|
|
Technology / Construction
|
Thin Film (Chip)
|
|
Mounting / Packaging
|
Axial Leads; Axial
|
|
Resistance Range
|
56 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Mounting / Packaging
4-SIP
Resistance Range
0.0050 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
3160 ohms
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers