Vishay Precision Group Through Hole Resistors MBA02040C5490FRP00

Description
RES 549 OHM 0.4W 1% AXIAL
Request a Quote Datasheet
Description
RES 549 OHM 0.4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MBA02040C5490FRP00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBA02040C5490FRP00CT-ND
Through Hole Resistors 56-MBA02040C5490FRP00CT-ND
RES 549 OHM 0.4W 1% AXIAL

RES 549 OHM 0.4W 1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 56-MBA02040C5490FRP00TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBA02040C5490FRP00TR-ND
Through Hole Resistors 56-MBA02040C5490FRP00TR-ND
549 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

549 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
RES 549 OHM 0.4W 1% AXIAL - 886-MBA02040C5490FRP00 - Utmel Electronic Limited
Hong Kong, China
RES 549 OHM 0.4W 1% AXIAL
886-MBA02040C5490FRP00
RES 549 OHM 0.4W 1% AXIAL 886-MBA02040C5490FRP00
RES 549 OHM 0.4W 1% AXIAL

RES 549 OHM 0.4W 1% AXIAL

Supplier's Site
Resistor, Thin Film, 549 Ohm, 400Mw, 1%; No. Of Pins Vishay - 84R1504 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 549 Ohm, 400Mw, 1%; No. Of Pins Vishay
84R1504
Resistor, Thin Film, 549 Ohm, 400Mw, 1%; No. Of Pins Vishay 84R1504
RESISTOR, THIN FILM, 549 OHM, 400mW, 1%; No. of Pins:2; Power Rating:400mW; Resistance:549ohm; Resistance Tolerance:± 1%; Resistor Element Material:Thin Film; Series:MBA; Temperature Coefficient:± 50ppm/K; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THIN FILM, 549 OHM, 400mW, 1%; No. of Pins:2; Power Rating:400mW; Resistance:549ohm; Resistance Tolerance:± 1%; Resistor Element Material:Thin Film; Series:MBA; Temperature Coefficient:± 50ppm/K; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 549 Ohm, 400Mw, 1%; Resistance Vishay - 94C3597 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 549 Ohm, 400Mw, 1%; Resistance Vishay
94C3597
Metal Film Resistor, 549 Ohm, 400Mw, 1%; Resistance Vishay 94C3597
METAL FILM RESISTOR, 549 OHM, 400mW, 1%; Resistance:549ohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 549 OHM, 400mW, 1%; Resistance:549ohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 56-MBA02040C5490FRP00CT-ND 886-MBA02040C5490FRP00 84R1504 94C3597
Product Name Through Hole Resistors RES 549 OHM 0.4W 1% AXIAL Resistor, Thin Film, 549 Ohm, 400Mw, 1%; No. Of Pins Vishay Metal Film Resistor, 549 Ohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Thin Film (Chip) MetalFilm
Mounting / Packaging Axial Axial Leads Axial Leaded
Resistance Range 549 ohms 549 ohms 549 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details