Vishay Precision Group 0.4W Resistor MBA02040C5113FRP00

Description
511kR 1% 0.4W Axial Metal Film Resistor Product overview: MBA02040C5113FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C5113FRP0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
511kR 1% 0.4W Axial Metal Film Resistor Product overview: MBA02040C5113FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C5113FRP0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W Resistor - 53-MBA02040C5113FRP00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
511kR 1% 0.4W Axial Metal Film Resistor Product overview: MBA02040C5113FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C5113FRP0 0 can be used for catalog matching and distributor lookup.

511kR 1% 0.4W Axial Metal Film Resistor Product overview: MBA02040C5113FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C5113FRP00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC511KXTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC511KXTR-ND
Through Hole Resistors BC511KXTR-ND
511 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

511 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC511KXCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC511KXCT-ND
Through Hole Resistors BC511KXCT-ND
511 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

511 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 511Kohm, 400Mw, 1%; Resistance Vishay - 94C3584 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 511Kohm, 400Mw, 1%; Resistance Vishay
94C3584
Metal Film Resistor, 511Kohm, 400Mw, 1%; Resistance Vishay 94C3584
METAL FILM RESISTOR, 511KOHM, 400mW, 1%; Resistance:511kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 511KOHM, 400mW, 1%; Resistance:511kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
RES 511K OHM 0.4W 1% AXIAL - 886-MBA02040C5113FRP00 - Utmel Electronic Limited
Hong Kong, China
RES 511K OHM 0.4W 1% AXIAL
886-MBA02040C5113FRP00
RES 511K OHM 0.4W 1% AXIAL 886-MBA02040C5113FRP00
RES 511K OHM 0.4W 1% AXIAL

RES 511K OHM 0.4W 1% AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 53-MBA02040C5113FRP00 BC511KXTR-ND 94C3584 886-MBA02040C5113FRP00
Product Name 0.4W Resistor Through Hole Resistors Metal Film Resistor, 511Kohm, 400Mw, 1%; Resistance Vishay RES 511K OHM 0.4W 1% AXIAL
Resistance Range 511000 ohms 511000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details