Vishay Precision Group Through Hole Resistors MBA02040C5111FRP00

Description
5.11 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
5.11 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MBA02040C5111FRP00TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBA02040C5111FRP00TR-ND
Through Hole Resistors 56-MBA02040C5111FRP00TR-ND
5.11 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

5.11 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MBA02040C5111FRP00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBA02040C5111FRP00CT-ND
Through Hole Resistors 56-MBA02040C5111FRP00CT-ND
RES 5.11K OHM 0.4W 1% AXIAL

RES 5.11K OHM 0.4W 1% AXIAL

Buy Now Datasheet
Metal Film Resistor, 5.11Kohm, 400Mw, 1%, Full Reel; Resistance Vishay - 94C3575 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 5.11Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
94C3575
Metal Film Resistor, 5.11Kohm, 400Mw, 1%, Full Reel; Resistance Vishay 94C3575
METAL FILM RESISTOR, 5.11KOHM, 400mW, 1%, FULL REEL; Resistance:5.11kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Product Diameter:1.6mm RoHS Compliant: Yes

METAL FILM RESISTOR, 5.11KOHM, 400mW, 1%, FULL REEL; Resistance:5.11kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Product Diameter:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-MBA02040C5111FRP00TR-ND 94C3575
Product Name Through Hole Resistors Metal Film Resistor, 5.11Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details