The Win Source Electronics part number 1380885-MBA02040C499
Win Source Part Number: 1380885-MBA02040C499
Category: Resistors>Through Hole Resistors
Series: MBA/SMA 0204 - Professional
Features: Automotive AEC-Q200
Package: Tape & Reel
Size / Dimension: 0.063" Dia x 0.142" L (1.60mm x 3.60mm)
Standard Package: 5,000 pcs
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 499 Ohms
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay
Moisture Sensitivity Level (MSL): Not Applicable
499 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
499 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
METAL FILM RESISTOR, 499 OHM, 400mW, 1%; Resistance:499ohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
METAL FILM RESISTOR, 499 OHM, 400mW, 1%, FULL REEL; Resistance:499ohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal FilmRoHS Compliant: Yes
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1380885-MBA02040C4990FRP00 | BC499XTR-ND | 96B4584 | 28X2092 |
| Product Name | Resistors - Through Hole Resistors | Through Hole Resistors | Metal Film Resistor, 499 Ohm, 400Mw, 1%; Resistance Vishay | Metal Film Resistor, 499 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | MetalFilm |
| Resistance Range | 499 ohms | 499 ohms | 499 ohms | 499 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | ||
| Power Rating | 0.4000 watts | 0.4000 watts | 0.4000 watts | 0.4000 watts |