Vishay Precision Group Through Hole Resistors MBA02040C4703FC100

Description
Vishay MBA02040C4703FC100 Resistor
Request a Quote Datasheet
Description
Vishay MBA02040C4703FC100 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 151331 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
151331
Through Hole Resistors 151331
Vishay MBA02040C4703FC100 Resistor

Vishay MBA02040C4703FC100 Resistor

Supplier's Site
Through Hole Resistors - 151331P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
151331P
Through Hole Resistors 151331P
MBA0204 M/F Res, 0.4W 50PPM 1% 470K

MBA0204 M/F Res, 0.4W 50PPM 1% 470K

Supplier's Site
Through Hole Resistors - 1667685 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1667685
Through Hole Resistors 1667685
Vishay MBA02040C4703FC100 Resistor

Vishay MBA02040C4703FC100 Resistor

Supplier's Site
Through Hole Resistors - BC3519TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3519TB-ND
Through Hole Resistors BC3519TB-ND
470 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

470 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3519CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3519CT-ND
Through Hole Resistors BC3519CT-ND
470 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

470 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, 470K, 0.4W, Axial, Metal Film Rohs Compliant Vishay - 84AH6117 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 0.4W, Axial, Metal Film Rohs Compliant Vishay
84AH6117
Res, 470K, 0.4W, Axial, Metal Film Rohs Compliant Vishay 84AH6117
RES, 470K, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 470K, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 151331 151331P BC3519TB-ND 84AH6117
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 470K, 0.4W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial
Standards and Certifications RoHS RoHS RoHS
Resistance Range 470000 ohms
Power Rating 0.4000 watts 0.4000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details