Vishay Precision Group Through Hole Resistors MBA02040C4701FC100

Description
4.7 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
4.7 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3517TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3517TB-ND
Through Hole Resistors BC3517TB-ND
4.7 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

4.7 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3517CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3517CT-ND
Through Hole Resistors BC3517CT-ND
4.7 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

4.7 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through-Hole Resistor - 53-MBA02040C4701FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-MBA02040C4701FC100
Through-Hole Resistor 53-MBA02040C4701FC100
Metal Film Resistors - Through Hole .4watt 4.7Kohms 1% 1/8watt body size Product overview: MBA02040C4701FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C4701FC10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .4watt 4.7Kohms 1% 1/8watt body size Product overview: MBA02040C4701FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C4701FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 151000 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
151000
Through Hole Resistors 151000
Vishay MBA02040C4701FC100 Resistor

Vishay MBA02040C4701FC100 Resistor

Supplier's Site
Through Hole Resistors - 151000P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
151000P
Through Hole Resistors 151000P
MBA0204 M/F Res, 0.4W 50PPM 1% 4K70

MBA0204 M/F Res, 0.4W 50PPM 1% 4K70

Supplier's Site
Through Hole Resistors - 1667664 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1667664
Through Hole Resistors 1667664
Vishay MBA02040C4701FC100 Resistor

Vishay MBA02040C4701FC100 Resistor

Supplier's Site
Res, 4K7, 1%, 400Mw, Axial, Thin Film; Resistance Vishay - 96Y9353 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 400Mw, Axial, Thin Film; Resistance Vishay
96Y9353
Res, 4K7, 1%, 400Mw, Axial, Thin Film; Resistance Vishay 96Y9353
RES, 4K7, 1%, 400MW, AXIAL, THIN FILM; Resistance:4.7kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Material:Thin Film; RoHS Compliant: Yes

RES, 4K7, 1%, 400MW, AXIAL, THIN FILM; Resistance:4.7kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Material:Thin Film; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number BC3517TB-ND 53-MBA02040C4701FC100 151000 151000P 96Y9353
Product Name Through Hole Resistors Through-Hole Resistor Through Hole Resistors Through Hole Resistors Res, 4K7, 1%, 400Mw, Axial, Thin Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Metal Film Thin film Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging Axial 1.6 mm x 3.6 mm ThroughHole ThroughHole Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details