Vishay Precision Group Through-Hole Resistor MBA02040C4700FC100

Description
Metal Film Resistors - Through Hole .4watt 470ohms 1% 1/8watt body size Product overview: MBA02040C4700FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C4700FC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole .4watt 470ohms 1% 1/8watt body size Product overview: MBA02040C4700FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C4700FC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-MBA02040C4700FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-MBA02040C4700FC100
Through-Hole Resistor 53-MBA02040C4700FC100
Metal Film Resistors - Through Hole .4watt 470ohms 1% 1/8watt body size Product overview: MBA02040C4700FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C4700FC10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .4watt 470ohms 1% 1/8watt body size Product overview: MBA02040C4700FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C4700FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC3515TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3515TB-ND
Through Hole Resistors BC3515TB-ND
470 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

470 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3515CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3515CT-ND
Through Hole Resistors BC3515CT-ND
470 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

470 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - MBA02040C4700FC100 -  - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - MBA02040C4700FC100
Through Hole Resistors - MBA02040C4700FC100
Manufacturer: AMIS Packaging: Tray Part Status: Obsolete Resistance (Ohms): 45k Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Manufacturer: AMIS
Packaging: Tray
Part Status: Obsolete
Resistance (Ohms): 45k
Tolerance (+ or -): 5%
Power (Watts): 30 W
Composition: Wirewound
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet
Through Hole Resistors - 157468 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
157468
Through Hole Resistors 157468
Vishay MBA02040C4700FC100 Resistor

Vishay MBA02040C4700FC100 Resistor

Supplier's Site
Through Hole Resistors - 157468P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
157468P
Through Hole Resistors 157468P
MBA0204 M/F Res, 0.4W 50PPM 1% 470R

MBA0204 M/F Res, 0.4W 50PPM 1% 470R

Supplier's Site
Through Hole Resistors - 1667711 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1667711
Through Hole Resistors 1667711
Vishay MBA02040C4700FC100 Resistor

Vishay MBA02040C4700FC100 Resistor

Supplier's Site
Res, 470R, 0.4W, Axial, Metal Film Rohs Compliant Vishay - 84AH6114 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 0.4W, Axial, Metal Film Rohs Compliant Vishay
84AH6114
Res, 470R, 0.4W, Axial, Metal Film Rohs Compliant Vishay 84AH6114
RES, 470R, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 470R, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-MBA02040C4700FC100 BC3515TB-ND 157468 157468P 84AH6114
Product Name Through-Hole Resistor Through Hole Resistors Through Hole Resistors - MBA02040C4700FC100 Through Hole Resistors Through Hole Resistors Res, 470R, 0.4W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction Metal Film MetalFilm Wirewound Thin film Thin Film (Chip); Thin Film MetalFilm
Mounting / Packaging 1.6 mm x 3.6 mm Axial ThroughHole ThroughHole
Resistance Range 470 ohms 470 ohms 45000 ohms 470 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details