Vishay Precision Group Through Hole Resistors MBA02040C4530FRP00

Description
RES 453 OHM 0.4W 1% AXIAL
Request a Quote Datasheet
Description
RES 453 OHM 0.4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MBA02040C4530FRP00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBA02040C4530FRP00CT-ND
Through Hole Resistors 56-MBA02040C4530FRP00CT-ND
RES 453 OHM 0.4W 1% AXIAL

RES 453 OHM 0.4W 1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 56-MBA02040C4530FRP00TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBA02040C4530FRP00TR-ND
Through Hole Resistors 56-MBA02040C4530FRP00TR-ND
453 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

453 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 453 Ohm, 400Mw, 1%; Resistance Vishay - 94C3560 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 453 Ohm, 400Mw, 1%; Resistance Vishay
94C3560
Metal Film Resistor, 453 Ohm, 400Mw, 1%; Resistance Vishay 94C3560
METAL FILM RESISTOR, 453 OHM, 400mW, 1%; Resistance:453ohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 453 OHM, 400mW, 1%; Resistance:453ohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-MBA02040C4530FRP00CT-ND 94C3560
Product Name Through Hole Resistors Metal Film Resistor, 453 Ohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leaded
Resistance Range 453 ohms 453 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details