Vishay Intertechnology, Inc. Automotive 453 Ohm 0.25W 4W Resistor MBA02040C4530FC100

Description
Res Thin Film 453 Ohm 1% 0.25W(1/4W) ±50ppm/°C Conformal Coated AXL Ammo Automotive AEC-Q200 Medical Product overview: MBA02040C4530FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 453 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 453 Ohm, 0.25W, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C4530FC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thin Film 453 Ohm 1% 0.25W(1/4W) ±50ppm/°C Conformal Coated AXL Ammo Automotive AEC-Q200 Medical Product overview: MBA02040C4530FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 453 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 453 Ohm, 0.25W, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C4530FC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 453 Ohm 0.25W 4W Resistor - 53-MBA02040C4530FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 453 Ohm 0.25W 4W Resistor
53-MBA02040C4530FC100
Automotive 453 Ohm 0.25W 4W Resistor 53-MBA02040C4530FC100
Res Thin Film 453 Ohm 1% 0.25W(1/4W) ±50ppm/°C Conformal Coated AXL Ammo Automotive AEC-Q200 Medical Product overview: MBA02040C4530FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 453 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 453 Ohm, 0.25W, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C4530FC10 0 can be used for catalog matching and distributor lookup.

Res Thin Film 453 Ohm 1% 0.25W(1/4W) ±50ppm/°C Conformal Coated AXL Ammo Automotive AEC-Q200 Medical Product overview: MBA02040C4530FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 453 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 453 Ohm, 0.25W, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C4530FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 56-MBA02040C4530FC100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBA02040C4530FC100CT-ND
Through Hole Resistors 56-MBA02040C4530FC100CT-ND
RES 453 OHM 0.4W 1% AXIAL

RES 453 OHM 0.4W 1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 56-MBA02040C4530FC100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBA02040C4530FC100TB-ND
Through Hole Resistors 56-MBA02040C4530FC100TB-ND
453 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

453 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-MBA02040C4530FC100 56-MBA02040C4530FC100CT-ND
Product Name Automotive 453 Ohm 0.25W 4W Resistor Through Hole Resistors
Technology / Construction Thin Film MetalFilm
Resistance Range 453 ohms 453 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.4000 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers